IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > digital cameras > Canon 9356A008AA

EOS 30V Date + EF28-105

Brand: Canon
Product code: 9356A008AA
EAN/UPC code: 8714574935324
Category: digital cameras 
Release date: 04 Oct 2005
Info modified on: 24 Aug 2008 07:21:37
EOS 30V Date
9356A008AA Canon
6k

As tough and as passionate about photography as you are. Legendary EOS power and ability protected with a satisfyingly rugged shell, with ferociously quick 4 fps and exceptionally fast auto-focus.


- Fastest auto focus in class
- 4 fps continuous shooting
- Rugged metal body and ergonomic design
- Distance linked flash metering
- 7-point AF with Eye Control
- 35 zone metering ... More>>>

Specs
Alternatives
Options
Lens system
Lens system
Focal length
Image sensor
Sensor type CMOS
Focusing
Focus 7-point AF - TTL-CT-SIR
Light exposure
Light exposure correction + -2, 1/2
Light exposure type x9
Camera shutter speed 30 -1/4000 +B,
ISO sensitivity 25-5,000
Flash
Flash A-TTL & TTL Programme Flash AE. E-TTL II (EX)
Memory
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Display
Display LCD
Viewfinder
Camera viewfinder Fixed eye-level pentaprism
Light metering
Metering TTL full-aperture, ± 10%, EV 1-20
Colour
Colour of product Black
Energy management
Power source 2 x CR123A
Weight & dimensions
Weight 585 g
Height 69 mm
Width 146.7 mm
Depth 103 mm
5 offers, from €291.00  

Product comments
v.hendriks
2006-05-20 16:12:07
hallo passen de lenzen van de analoge camara van cannon eos er op op? hoeveel pixels heeft deze camera

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box