The latest in the line of popular P23 series calculators, the P23-DTS comes with cost/sell/margin function and an all-new colour scheme.
Features - Separate Cost, Sell and Margin calculation keys - Separate Tax calculation keys - 1.6 lines per second print speed - 2-colour printing - Portable and compact - Round-up, round-down and round-off functions
The latest
...
More>>>
in the line of popular P23 series calculators, the P23-DTS comes with cost/sell/margin function and an all-new colour scheme
The P23-DTS has a 12 digit capacity and a large, easy-to-read liquid crystal display. Using dedicated keys, it performs cost/sell/margin calculations. For example, if you've paid €200 for something and want to find out at what price you need to sell it to make a 12.5% profit, you simply type 200 followed by the Cost button, then 12.5 followed by the Margin button. The display will show 225 followed by the word 'Sell.' In other words, to make a 12.5% profit you'd sell at €225.
Using separate tax keys, the P23-DTS also handles tax calculations.
Compact and portable, the P23-DTS has a generous keyboard layout and large keys for easy operation. For added convenience there are separate 0 and 00 keys and clock and calendar function.
It prints at a maximum 1.6 lines per second in both purple and red.
<<<Less
Specs
Alternatives
Options
Technical details
Type
Printing
Memory type
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
1
Proper use
Tabletop
Print speed
Print speed
1.6 lpm
Display
Digits
12
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD 98 x 22.5
Digit comma separator
Colour
Colour of product
Grey
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
410 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.