IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > digital cameras > Canon 9514A016AA

PowerShot S70

Brand: Canon
Product code: 9514A016AA
EAN/UPC code:
Category: digital cameras 
Release date: 01 Oct 2005
Info modified on: 24 Aug 2008 07:21:37
 PDF specs

PowerShot S70
9514A016AA Canon
6k

- 7.1 Megapixels
- 3.6x wide angle optical zoom
- Canon UA lens for slim body
- 13 shooting modes
- DIGIC & iSAPS
- 9-point AiAF
- Print/Share button
- PictBridge/Canon Direct Print compatible
- Wide range of accessories

Built to impress
The commanding 7.1 Megapixel power of the PowerShot S70 captures more than enough detail for full prints exceeding A3 ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 7.1 MP
Data compression Superfine, Fine, Normal or RAW (max. resolution only)
Lens system
Digital zoom 4.1 x
Optical zoom 4 x
Lens system 8 elements 7 groups
Aperture range f/2.8 - f/5.3
Focal length 5.8 - 20.7 mm
35 mm camera lens equivalent 28 – 100 mm
Image sensor
Sensor type CCD
Optical sensor size 1/1.8 "
Focusing
Focus TTL
Light exposure
Light exposure correction +/- 2 EV
Camera shutter speed 15 – 1/2000 s
ISO sensitivity AUTO, 50, 100, 200, 400
Memory
Compatible memory cards CompactFlash
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Display
Display P-Si TFT, ~118000px
Display diagonal 1.8 "
Viewfinder
Camera viewfinder Real-image zoom, optical viewfinder
Connectivity
Interface USB (Mini-B, PTP)
I/O ports USB
Camera
Camera file format JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, RAW, Digital Print Order Format [DPOF] Version 1.1 compliant
Camera voice function WAVE (monaural)
Camera movie function AVI [Motion JPEG + WAVE (monaural)]
Light metering
Metering Evaluative, Centre-weighted average, Spot (centre or linked to focusing frame)
Scene modes
Shooting modes Auto, Program AE, Shutter priority AE, Aperture priority AE, Manual, Custom, Portrait, Landscape, Night Scene, Fast Shutter, Slow Shutter, Stitch Assist, Movie
Colour
Colour of product Black
Energy management
Battery type Rechargeable Li-ion Battery NB-2LH/NB-2L
Operating system/software
Compatible operating systems Windows 98SE / Me / 2000 SP4 / XP / XP SP1
OS X v10.1.5 – 10.3
Environmental conditions
Recommended operating temperature range (T-T) 0-40 °C
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 40 °C