IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Canon 9695A004AA

IXUS 40

Brand: Canon
Product code: 9695A004AA
EAN/UPC code:
Category: digital cameras 
Release date: 28 Mar 2007
Info modified on: 25 Sep 2008 10:25:52
 PDF specs

Digital IXUS 40
9695A004AA Canon
9k


4.0 Megapixel sensor
UA lens for ultra slim body & 3x optical zoom
Extra large 2.0" LCD screen
Long VGA movie clips at 30fps
DIGIC II and iSAPS
9-point AiAF
6 scene modes
PictBridge/Canon Direct Print compatible
Print/Share button
CANON iMAGE GATEWAY

Power with style

Resolve and design
The 4.0 Megapixel sensor on the Digital IXUS 40 is ideal ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 4 MP
Image quality 2272 x 1704
1600 x 1200
1024 x 768
640 x 480
Lens system
Digital zoom 3.6 x
Optical zoom 3 x
Lens system 6/5
Lens focal range f/2.8 – f/4.9
Digital SLR
Focal length 5.8 - 17.4 mm
35 mm camera lens equivalent 35 - 105 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.5 "
Focusing
Auto focus
Auto Focus (AF) lock
Auto Focus (AF) assist beam
Light exposure
Light exposure correction ± 2EV @ 1/3
ISO sensitivity AUTO, 50, 100, 200, 400
Flash
Red-eye reduction
Flash range (wide) 0.5 - 3.5
Flash range (tele) 0.5 - 2.0 m
Memory
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Video capture resolution 640x480, 320x240, 160x120 pixels
Motion JPEG frame rate 60/30/15 fps
Video compression formats AVI (MJPEG)
Video capability Yes
Audio
Recording of audio files WAVE
Display
Display P-Si TFT
Display diagonal 2 "
Display
Camera display resolution 18000 pixels
Viewfinder
Optical viewfinder
Connectivity
PictBridge
USB 2.0 ports quantity 1
Camera
Self-timer 2, 10 s
Camera file format JPEG, DPOF
White balance
Auto white balance
Tungsten
Fluorescent
Cloudy
Daylight (sunny)
Custom white balance modes
Light metering
Evaluative
Centre-weighted
Spot
Scene modes
Night
Portrait
Children
Underwater
Party/Indoor
Colour
Colour of product Silver
Photo effects
Vivid
Black & White
Sepia
Neutral
Energy management
Battery technology Lithium-Ion
Operating system/software
Bundled software ZoomBrowser EX
ImageBrowser
PhotoStitch
ArcSoft PhotoImpression
ArcSoft VideoImpression
Compatible operating systems Windows 98SE/Me/2000/XP
Mac OS X 10.1.5 - 10.3
Weight & dimensions
Weight 130 g
Width 86 mm
Height 53 mm
Depth 20.7 mm
Environmental conditions
Operating humidity range 10 - 90 %
Operating temperature range (T-T) 0 - 40 °C