Start
> digital cameras
> Canon 9695A008AA
|
 |
IXUS 40 |
|
Brand: Canon
Product code: 9695A008AA
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 15 Jul 2005
Info modified on: 24 Aug 2008 07:21:37
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
4.0 Megapixel sensor UA lens for ultra slim body & 3x optical zoom Extra large 2.0" LCD screen Long VGA movie clips at 30fps DIGIC II and iSAPS 9-point AiAF 6 scene modes PictBridge/Canon Direct Print compatible Print/Share button CANON iMAGE GATEWAY
Power with style
Resolve and design The 4.0 Megapixel sensor on the Digital IXUS 40 is ideal
...
More>>>
for prints up to A3 size. One secret behind the super sleek and slim body is a new UA (ultra-high refractive index aspherical) 3x optical zoom lens, which delivers outstanding, uncompromising image fidelity in an incredibly compact size.
Big screen movies The large, high-definition 2.0" LCD screen allows immediate review of images and playback of very long high quality 30 fps VGA movie clips with sound (recording of up to 1GB movie files possible). You can even shoot up to 60 sec of fast QVGA action at 60 fps for slow motion review.
Enviable technology Canon's DIGIC II processor links all key camera functions and includes a dedicated movie processor, driving fast auto-focus, outstanding camera performance and quick start-up times. Highly complex image processing algorithms necessary to deliver superb image quality are handled fast and efficiently to keep you ready for the next shot and to allow for rapid, smooth continuous shooting.
Make a scene iSAPS instantly analyses the scene and makes adjustments even before the shutter release is pressed. It optimises exposure, white balance and auto-focus settings in every shooting situation for consistently brilliant results. Six scene modes help you create great results with confidence in tricky shooting conditions, while a fully automatic 9-point AiAF system gets even off centre subjects sharply in focus.
Instant print Connect the camera to any PictBridge compatible photo printer, push the Print/Share button and within seconds, you'll be holding a full colour print - it's that simple. When connected to a Canon SELPHY CP series printer, you can even print handy ID photo prints.
Sharing shots Canon's comprehensive ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) software is provided for editing and retouching shots and movies, managing and laying out albums as well as creating slide shows. Then compile your own online gallery with 100MB of free space on the CANON iMAGE GATEWAY** for sharing with friends and family.
Optional extras An All Weather Case will keep you shooting while snorkelling, skiing, surfing and having general outdoor fun. Back inside, keep your Digital IXUS good as new with an optional, snug fitting Canon Soft Case
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
4 MP
|
| Image quality |
2272 x 1704 1600 x 1200 1024 x 768 640 x 480 |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3.6 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
6/5
|
|
Lens focal range
|
|
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens.
F-Number: Indicates the size of the lens opening (aperture).
Focal Length: The distance between the image sensor and the optical center of the lens.
Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
f/2.8 – f/4.9
|
|
Digital SLR
|
|
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
|
| Focal length |
5.8 - 17.4 mm |
| 35 mm camera lens equivalent |
35 - 105 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Optical sensor size |
1/2.5 " |
| Auto focus |
 |
| Auto Focus (AF) lock |
 |
| Auto Focus (AF) assist beam |
 |
| Light exposure correction |
± 2EV @ 1/3 |
| ISO sensitivity |
AUTO, 50, 100, 200, 400 |
| Red-eye reduction |
 |
| Flash range (wide) |
0.5 - 3.5 |
| Flash range (tele) |
0.5 - 2.0 m |
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
| Secure Digital (SD) support |
 |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| MultiMediaCard (MMC) support |
 |
| SmartMedia Card support |
 |
| Video capture resolution |
640x480, 320x240, 160x120 pixels |
| Motion JPEG frame rate |
60/30/15 fps |
| Video compression formats |
AVI (MJPEG) |
| Video capability |
Yes |
| Recording of audio files |
WAVE |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
P-Si TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2 "
|
|
|
|
|
|
|
|
|
|
|
|
|