IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > digital cameras > Canon 9698A008AA

Digital IXUS 30

Brand: Canon
Product code: 9698A008AA
EAN/UPC code:
Category: digital cameras 
Release date: 15 Jul 2005
Info modified on: 24 Aug 2008 07:21:37
 PDF specs

Digital IXUS 30 3.2Mp 3x optical zoom 2 LCD scherm 16Mb SD geheugen
9698A008AA Canon

Incredibly slender and delightfully sensuous: the Digital IXUS 30. With all the awesome power needed to give you results that are as stunning as the camera that takes them.


Features

- 3.2 Megapixel sensor
- UA lens for ultra slim body & 3x optical zoom
- Extra large 2.0" LCD
- Long VGA movie clips at 30fps
- DIGIC II & iSAPS
- 9-point AiAF
- 6 scene modes ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 3.2 MP
Lens system
Digital zoom 3.2 x
Optical zoom 3 x
Lens system 6 elements in 5 groups (2 UA elements)
Focal length 5.8 – 17.4 mm
35 mm camera lens equivalent 35 – 105 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.5 "
Focusing
Focus 9-point AiAF, 1-point AF (Fixed centre)
Light exposure
Camera shutter interval 15 – 1/1,500 s
Flash
Red-eye reduction
Memory
Internal memory 16 MB
Compatible memory cards Secure Digital (SD) Card
Display
Display P-Si TFT, ~118000px
Display diagonal 2 "
Viewfinder
Camera viewfinder Real-image zoom, optical viewfinder
Connectivity
Interface USB (Mini-B, PTP)
Camera
Self-timer 2-10 s
Camera file format JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, Digital Print Order Format [DPOF] Version 1.1 compliant
Camera voice function WAVE (monaural)
Camera movie function AVI [Motion JPEG + WAVE (monaural)]
Light metering
Metering Evaluative, Centre-weighted average, Spot (centre)
Scene modes
Shooting modes Auto, Manual, Scene (Portrait, Night Snapshopt, Kids & Pets, Indoor, Underwater, Digital Macro), Stitch Assist, Movie
Energy management
Battery type Rechargeable Li-ion Battery NB-4L
Operating system/software
Compatible operating systems Windows 98SE / Me / 2000 SP4 / XP / XP SP1, OS X v10.1.5 - 10.3
Weight & dimensions
Dimensions W x D x H 85.8 x 53.4 x 21.1 mm
Weight 115 g
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 40 °C