Start
> digital cameras
> Canon 9717A011BA
|
 |
POWERSHOT A510 |
|
Brand: Canon
Product code: 9717A011BA
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 15 Jul 2005
Info modified on: 13 Jul 2008 11:21:22
PowerShot A510
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
From the second you switch it on, the compact, affordable and easy-to-use 4x optical zoom PowerShot A510 is perfectly equipped to help you explore the world of digital photography. Features
3.2 MP CCD 4x optical zoom 20 shooting modes Canon Visionary Technology 9-point AiAF Up to 3-minute movie clips with sound Large 1.8" LCD PictBridge/Canon Direct
...
More>>>
Print compatible Print/Share button CANON iMAGE GATEWAY* *Not available in all regions
More zoom to experiment.
Best of both worlds Even though it contains a host of advanced technologies, the PowerShot A510 has been designed so first time users can switch on and start shooting for immediate, great results - straight out of the box. Yet for those that intuitively push technology boundaries, this 3.2 Megapixel camera comes packed with exciting manual features.
Go further A powerful 4x optical zoom gets you right in close to the action, while an incredible 20 versatile shooting modes, including 8 special scene modes, are on board for you to experiment with. The special scene modes are stored shooting presets ideal in tricky shooting conditions when you don't want to use the manual controls. There is even an 'Underwater' mode for use with the exciting optional waterproof case.
Movie mode Take up to 3 minute movie clips, complete with sound recording and playback on the large 1.8" LCD monitor. For high definition playback on TV, the camera even records 30 second VGA clips.
Advanced technologies Every function on the PowerShot A510 works with you to get great photos. Canon Visionary Technology combines in the form of a superb quality lens, precision sensor and super fast processor to ensure accurate colours and high clarity images. To speed up focusing and optimise exposures, the camera analyses the scene and makes setting adjustments even before the shutter release is pressed. The 9-point AiAF helps ensure pictures are always perfectly focused, even with off-centre subjects.
Print and share A Print/Share button makes direct printing to any Canon Direct Print or PictBridge compatible printer a breeze, and simplifies uploads to any Windows PC. When connected to a Canon SELPHY Compact Photo Printer, the PowerShot A510 allows you to print a sequence of movie clip frames, and to produce your very own ID photos.
Software With Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can arrange photo albums, crop photographs and adjust contrast and brightness with ease. Online sharing is simple with 100 MB free storage on CANON iMAGE GATEWAY.
Accessories The range of optional accessories includes a 40m depth waterproof case, large capacity rechargeable batteries and a High-Power Flash to extend night shooting range. Wide and tele converters broaden the focal range of your camera to give your images a whole new perspective.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
3.2 MP
|
| Data compression |
Superfine, Fine, Normal |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3.2 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
4 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
7 elements in 5 groups (2 aspherical elements)
|
|
Aperture range
|
|
Aperture range of the lens of the camera, expressed in f-stops
f/2.6 – f/5.5
|
| Focal length |
5.8 – 23.2 mm |
| 35 mm camera lens equivalent |
35 – 140 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Optical sensor size |
1/2.5 " |
| Focus |
TTL |
| Light exposure correction |
+/- 2 EV in 1/3 stop increments |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 – 1/2000 s
|
| ISO sensitivity |
AUTO, 50, 100, 200, 400 |
| Red-eye reduction |
 |
| Compatible memory cards |
Secure Digital (SD) Card, MultiMediaCard |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
P-Si TFT ~115000px
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1.8 "
|
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Real-image zoom optical viewfinder
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB (Mini-B, PTP) A/V output (PAL/NTSC)
|
|
Self-timer
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
2 - 10 s
|
| Camera file format |
JPEG |
| Camera voice function |
WAVE (monaural) |
| Camera movie function |
AVI [Motion JPEG + WAVE (monaural)] |
|
| Metering |
Evaluative, Centre-weighted average, Spot (centre) |
| Shooting modes |
Auto, Program AE, Shutter priority AE, Aperture priority AE, Manual, Portrait, Landscape, Night Scene, Fast Shutter, Slow Shutter, Stitch Assist, Movie |
|
Battery type
|
|
Description of battery supplied with the product
AA
|
| Battery technology |
Alkaline |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.1.5 - 10.3
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
90.7 x 64.0 x 38.4 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
180 g
|
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
0 - 40 °C |
|
|
|
|
|
|
|
|
|
|
|