IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Canon 9717A014

PowerShot A510

Brand: Canon
Product code: 9717A014
EAN/UPC code:
Category: digital cameras 
Release date: 15 Jul 2005
Info modified on: 07 2008 09:19:57
PowerShot A510
9717A014 Canon
18k

From the second you switch it on, the compact, affordable and easy-to-use 4x optical zoom PowerShot A510 is perfectly equipped to help you explore the world of digital photography.


Features


3.2 MP CCD
4x optical zoom
20 shooting modes
Canon Visionary Technology
9-point AiAF
Up to 3-minute movie clips with sound
Large 1.8" LCD
PictBridge/Canon Direct ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 3.2 MP
Data compression Superfine, Fine, Normal
Lens system
Digital zoom 3.2 x
Optical zoom 4 x
Lens system 7 elements in 5 groups (2 aspherical elements)
Aperture range f/2.6 – f/5.5
Focal length 5.8 – 23.2 mm
35 mm camera lens equivalent 35 – 140 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.5 "
Light exposure
Light exposure correction +/- 2 EV in 1/3 stop increments
Camera shutter speed 15 – 1/2000 s
ISO sensitivity AUTO, 50, 100, 200, 400
Flash
Red-eye reduction
Memory
Compatible memory cards Secure Digital (SD) Card, MultiMediaCard
Display
Display P-Si TFT ~115000px
Display diagonal 1.8 "
Viewfinder
Camera viewfinder Real-image zoom optical viewfinder
Connectivity
I/O ports USB (Mini-B, PTP)
A/V output (PAL/NTSC)
Camera
Camera file format JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, Digital Print Order Format [DPOF] Version 1.1 compliant
Camera playback Approx. 2x – 10x
Camera voice function WAVE (monaural)
Camera movie function AVI [Motion JPEG + WAVE (monaural)]
Light metering
Metering Evaluative, Centre-weighted average, Spot (centre)
Scene modes
Shooting modes Auto, Program AE, Shutter priority AE, Aperture priority AE, Manual, Portrait, Landscape, Night Scene, Fast Shutter, Slow Shutter, Stitch Assist, Movie
Energy management
Battery type AA
Battery technology Nickel Metal Hydride
Operating system/software
Bundled software ZoomBrowser EX (PhotoRecord) / ImageBrowser
PhotoStitch, RemoteCapture
TWAIN (Windows 98 / 2000), WIA (Windows Me)
ArcSoft PhotoStudio
Compatible operating systems Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2
OS X v10.1.5 - 10.3
Weight & dimensions
Dimensions W x D x H 90.7 x 64.0 x 38.4 mm
Weight 180 g
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 40 °C