IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > digital cameras > Canon 9901A010

Digital IXUS 700

Brand: Canon
Product code: 9901A010
EAN/UPC code:
Category: digital cameras 
Release date: 18 Jul 2005
Info modified on: 24 Aug 2008 07:21:37
Digital IXUS 700
9901A010 Canon
37k

With supreme quality and designer chic, the 7.1 Megapixel Digital IXUS 700 epitomises Canon's commitment to excellence; combining spearhead technologies to put more than just style within your reach.

Powerful resolve
With its sleek 'Perpetual Curve' contours, the Digital IXUS 700 changes forever notions of what is possible in camera design. Concealing incredible 7.1 Megapixel power and a ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 7.1 MP
Data compression Superfine, Fine, Normal
Still image capture resolutions 3072 x 2304, 2592 x 1944, 2048 x 1536, 1600 x 1200, 640 x 480
Lens system
Digital zoom 4 x
Optical zoom 3 x
Lens system 7 elements in 5 groups
Zoom capability 2x – 10x (playback)
Lens focal range f/2.8 – f/4.9
Focal length 7.7 – 23.1 mm
Image sensor
Sensor type CCD
Optical sensor size 1/1.8 "
Effective sensor resolution 7100000 pixels
Focusing
Focus TTL
Focus adjustment 9-point AiAF, 1-point AF
Light exposure
Light exposure correction +/- 2 EV in 1/3
Camera shutter speed 15 – 1/2000
Flash
Flash Auto, Manual Flash On/Off
Red-eye reduction
Built-in flash
Flash working distance 500 - 5000 mm
Memory
Internal memory 32 MB
Compatible memory cards SD
Video
Video capture resolution 640 x 480, 320 x 240, 160 x 120 pixels
Audio
Recording of audio files WAVE
Display
Display p-Si TFT
Display diagonal 2 "
Camera display resolution 118000
Viewfinder
Camera viewfinder Optical
Connectivity
Interface USB
PictBridge
I/O ports USB 2.0 (Mini-B, PTP)
A/V output (PAL/NTSC)
Camera
Self-timer 2 - 10 s
Camera
Camera file format JPEG, AVI, WAVE
Playback zoom 2x - 10x
Light metering
Metering Evaluative, Centre-weighted average, Spot
Scene modes
Shooting modes Auto, Manual, Digital Macro, Special scene mode (Portrait, Foliage, Snow, Beach, Fireworks, Underwater, Indoor, Kids & Pets, Night Snapshot), Stitch Assist, Movie
Colour
Colour of product Silver
Energy management
Battery type NB-3L
Battery technology Lithium-Ion
Operating system/software
Bundled software ZoomBrowser EX/ImageBrowser
Drivers
PhotoStitch
ArcSoft PhotoStudio
Compatible operating systems Windows 98SE/Me/2000 SP4/XP SP1-2
OS X v10.1.5 - 10.3
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H 89.5 x 57.0 x 26.5 mm
Weight 170 g
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 40 °C