Start
> digital cameras
> Canon EOS20DBODY
|
 |
EOS-20D |
|
Brand: Canon
Product code: EOS20DBODY
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 02 Oct 2005
Info modified on: 25 Sep 2008 10:25:52
EOS-20D DIG FOTO 8.0
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
The EOS 20D is the semi-professional digital SLR to deliver all the speed, precision and flexibility synonymous with high-end film SLR cameras - plus a whole lot more. A rugged magnesium alloy body provides the first clue that the EOS 20D is no ordinary camera. Canon's award-winning CMOS technology delivers outstanding image quality and 8.2 Megapixel resolution. The DIGIC II architecture drives blistering
...
More>>>
5fps continuous shooting with a maximum burst of 23 frame JPEG images, class-leading colour rendition accuracy, quick start-up times and rapid display and zooming of images during in-camera review. JPEG and RAW files write simultaneously with no loss of performance. 9 auto focus points are carefully distributed across a wide area of the frame for fast, accurate focusing, even with off-centre subjects and particularly with 'rule-of-thirds' compositions. The E-TTL distance-linked flash algorithm takes factors such as lens distance information and ambient light readings into account for accurate flash metering, even in circumstances such as recomposed shots, or where high or low reflective objects appear in the frame. The camera is compatible with the entire EX-series Speedlite flash range. This includes the 580EX, which transmits colour temperature information for improved colour stability and auto zooms to match the camera's APS-C sensor size. The EOS 20D is compatible with more than 60 Canon EF lenses, including Canon's EF-S lenses. Built with the EOS 20D photographer in mind, the EF-S 10-22mm f/3.5-4.5 USM and EF-S 17-85mm f/4-5.6 IS USM cover popular wide (approx. 16-35mm) and standard (approx. 27-136mm) ranges in the 35mm equivalent. An extreme high (3200 ISO) setting extends the camera's wide 100-1600 ISO speed range. Both sRGB and Adobe RGB colour spaces are supported. Digital Photo Professional image processing software permits high-speed processing of lossless RAW files. The EOS 20D's USB 2.0 Hi-Speed connection enables fast download of images to the computer. PictBridge compliant, the camera supports direct printing to any compatible photo printer. It takes both CF and CF-II cards, including cards of over 2GB capacity.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
8.2 MP
|
| Data compression |
Fine, Normal, RAW |
| Maximum resolution |
3504 x 2336 pixels |
| Image quality |
(LF) 3504x2336, (LN) 3504x2336, (MF) 2544x1696, (MN) 2544x1696, (SF) 1728x1152, (SN) 1728x1152, (RAW) 3504x2336 |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
1 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Canon EF-S
|
| Zoom capability |
Zoom lens - 18 mm - 55 mm - f/3.5-5.6 |
| Focal length |
N/A |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
| Aspect ratio |
3:2 |
| Effective sensor resolution |
8,200,000 |
| Focus |
9 points, TTL |
| Flash |
Auto, Manual Flash On/Off, Red-Eye Reduction |
| Red-eye reduction |
 |
| Compatible memory cards |
Microdrive, CompactFlash Type I / II |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| SmartMedia Card support |
 |
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD TFT color
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1.8 "
|
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Pentaprism
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
1 x composite video/audio output & 1 x USB
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 x USB 2.0 Hi-Speed (Mini-B) 1 x Video output (PAL/ NTSC)
|
|
Self-timer
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
10 s
|
| Camera file format |
JPEG, RAW, RAW + JPEG |
| Metering |
Evaluative, partial (9%), centre-weighted |
|
| Shooting modes |
Landscape, portrait mode, macro, close-up, night portrait, sports mode |
| Colour of product |
Black |
|
Battery type
|
|
Description of battery supplied with the product
1 x camera battery - rechargeable - Lithium Ion
|
| Battery technology |
Lithium-Ion |
| Power source |
1 x camera battery - rechargeable - Lithium Ion |
| Resolution |
8,200,000 pixels |
| Bundled software |
EOS Viewer Utility, PhotoStitch, TWAIN (Windows 98 / 2000), WIA (Windows Me), Photoshop Elements v2 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
MS Windows XP, MS Windows 2000, MS Windows ME, MS Windows 98, Apple Mac OS X 10.1, MS Windows 98 SE, Apple Mac OS X 10.2, Apple Mac OS X 10.3, Apple Mac OS 9.0 - 9.2
|
| Minimum system requirements |
Windows 98/98SE/2000/ME Windows XP MacOS 9.0 - 9.2 MacOS X |
| Minimum RAM |
128 MB |
| Minimum processor |
Pentium - 150, PowerPC - 128 |
| Mac compatibility |
 |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
144 x 72 x 106 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
685 g
|
| Recommended operating temperature range (T-T) |
0-40 °C |
| Operating temperature range (T-T) |
0 - 40 °C |
|
|
|
|
|
|
|
|
|
|
|