|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
6.3 MP
|
| Data compression |
Fine, Normal, RAW |
| Maximum resolution |
3072 x 2048 pixels |
| Image quality |
(LF) 3072x2048 3.1MB, (LN) 3072x2048 1.8MB, (MF) 2048x1360 1.8MB, (MN) 2048x1360 1.2MB, (SF) 1536x1024 1.4MB, (SN) 1536x1024 0.9 RAW 3072x2048 7.0MB |
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
EF/EF-S
|
| Focal length |
N/A |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
|
| Aspect ratio |
3:2 |
| Focus |
TTL-CT-SIR CMOS |
| Flash |
Auto, Manual Flash On/ Off, Red-Eye Reduction |
| Red-eye reduction |
 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
256 MB
|
| Compatible memory cards |
Microdrive, CompactFlash Type I / II |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| SmartMedia Card support |
 |
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1.8 "
|
| Camera display resolution |
118.000 |
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Pentamirror
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 x USB; 1 x Video output (PAL/ NTSC).
|
|
Self-timer
|
|
description of the selftimer of the camera; like time of shutter delay; remote control etc
10 s
|
| Camera file format |
JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, RAW & JPEG simultaneous recording, Digital Print Order Format [DPOF] Version 1.1 compliant |
|
| Camera multi shot |
2.5 fps |
| Metering |
EV 1-20 (20°C 50mm f1.4 lens ISO 100) |
| Shooting modes |
Auto, Portrait, Landscape, Close-up, Sports, Night portrait, Flash off, P, Tv, Av, M, A-Dep |
| Colour of product |
Black |
|
Battery type
|
|
Description of battery supplied with the product
Rechargeable
|
| Battery technology |
Lithium-Ion |
| Power source |
1 x camera battery - rechargeable - Lithium Ion |
| Bundled software |
ZoomBrowser EX (PhotoRecord) / ImageBrowser, PhotoStitch, RemoteCapture, File Viewer Utility, TWAIN (Windows 98 / 2000), WIA (Windows Me), Photoshop Elements v2 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows: 98 (+SE) / 2000 / Me / XP; Mac: OS 9.0 – 9.2, OS X v10.1 / v10.2
|
| Mac compatibility |
 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
560 g
|
|
Height
|
|
Height of the product
99
|
| Width |
142 mm |
| Depth |
72.4 mm |
| Recommended operating temperature range (T-T) |
0-40 °C |
| Operating humidity range |
0-85 % |
| Operating temperature range (T-T) |
0 - 40 °C |
|
|
|
|
|
|
|
|
|
|
|