IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > digital cameras > Canon VERVALLEN

PowerShot A520 4Mpix

Brand: Canon
Product code: VERVALLEN
EAN/UPC code:
Category: digital cameras 
Release date: 28 Sep 2005
Info modified on: 24 Aug 2008 07:21:37
PowerShot A520 4Mpix
VERVALLEN Canon
23k

A powerful 4x zoom is just the start of this affordable digital marvel. Easy enough for the whole family to use, and with manual functions and optional accessories for your creative side.


Features


4.0 MP CCD
4x optical zoom
20 shooting modes
Canon Visionary Technology
9-point AiAF
Up to 3-minute movie clips with sound
Large 1.8" LCD
PictBridge/Canon ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 4 MP
Lens system
Digital zoom 3.6 x
Optical zoom 4 x
Lens system 7 / 5
Aperture range f/2.6 – f/5.5
Focal length 5,8 – 23,2 mm
35 mm camera lens equivalent 35 – 140 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.5 "
Focusing
Focus TTL
Light exposure
Camera shutter speed 15 – 1/2000 s
ISO sensitivity AUTO, 50, 100, 200, 400
Memory
Compatible memory cards SD, MMC
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Memory
Micro Drive (MD) support
xD-Picture Card (xD) support
Display
Display LCD
Display diagonal 1.8 "
Viewfinder
Camera viewfinder Real-image zoomzoeker, optische zoeker
Connectivity
I/O ports USB (Mini-B, PTP)
A/V uitgang (PAL/NTSC)
Camera
Camera file format JPEG, AVI [Motion JPEG + WAVE (mono)], WAVE (mono)
Colour
Colour of product Silver
Energy management
Battery type AA / NMH
Battery technology Nickel Metal Hydride
Weight & dimensions
Dimensions W x D x H 90.7 x 64 x 38.4 mm
Weight 180 g
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 40 °C