IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > MP3 players & recorders > Canyon CN-MP3SOE

MP3 Player/Radio Flash, 512MB, USB2.0,OLED Display, Black/Orange

Brand: Canyon
Product code: CN-MP3SOE
EAN/UPC code:
Category: MP3 players & recorders 
Release date: 17 Aug 2006
Info modified on: 25 Sep 2008 10:25:52
MP3 Player/Radio Flash, 512MB Tuner 87.5 ~ 108MHz, USB2.0, Build-in OLED Display, Black/Orange
CN-MP3SOE Canyon
30k

Canyon’s corporate mission is to develop and deliver consumer products with the best price/performance ratio and ease of use. Canyon strives to be the leading supplier of innovative products to a wide variety of customers globally.

Specs
Alternatives
Options
Storage media
Storage capacity 0.5 GB
Player media type Flash memory
Audio
Signal-to-Noise Ratio (SNR) 90 dB
Equalizer
Audio compression formats MP3/WMA/WAV
Bit rate 320Kbps, 32Kbps
Built-in speakers
THD, total harmonic distortion 0.05 %
Frequency response 20 - 20000 Hz
Record modes
Voice recording
Voice recording time 8 h
Radio
FM radio
FM band 87.5 - 108 MHz
Connectivity
Interface USB 2.0
I/O ports 1 x USB2.0 Type B 4-pin
1 x 3.5 mm
Display
Display OLED
Operating system/software
Bundled software Drivers
Compatible operating systems -Microsoft Windows Me,
-Microsoft Windows 2000,
-Microsoft Windows XP,
-Microsoft Windows 98SE,
-Apple Mac OS 9.2.2
Colour
Colour of product Black/Orange
Energy management
Battery technology Alkaline
Battery type AAA
Number of batteries supported 1
USB powered
Continuous audio playback time 10 h
Weight & dimensions
Weight 26 g
Dimensions W x D x H 75.1x23.4x38.2 mm