IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark France United States Switzerland Italy Austria China Ukraine Sweden Finland India Russian Federation Venezuela Luxembourg Romania  More >> Country Language: English

Start > network cards & adapters > Canyon CN-WF511

Wireless 802.11g PCI Card

Brand: Canyon
Product code: CN-WF511
EAN/UPC code: 8717371840747
Category: network cards & adapters 
Warranty: 1 year
Wireless Network Interface PCI Card
CN-WF511 Canyon
16k

28k

Canyon is a growing world standard company that manufactures computer components and peripherals. Canyon products provide top quality, high performance and usability, while offered services and technical support make Canyon products fully customer-orientated.

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 54 Mbit/s
Bandwidth 2.4 GHz
Connectivity
Connectivity technology Wireless
Interface type PCI
Interface PCI
Networking
Form factor Plug-in
Networking features Ethernet/Fast Ethernet
Modulation DBPSK, DQPSK, CCK, OFDM
Wireless LAN features
Indoors max range 100 m
Open space max range 300 m
Antenna type External
Security
Security algorithm supported 64/128-bit WEP, 128-bit AES
Protocols
Data link protocol TCP/IP, IPX, NetBEUI
Technical details
Internal
System requirements
Compatible operating systems Windows 98SE/Me/2000/XP
Environmental conditions
Operating temperature range (T-T) 0 - 50 °C
Certificates
Compliance industry standards IEEE 802.11b, IEEE 802.11g
3 offers, from €14.71  

Product comments
rogerf
2007-02-02 09:11:17
Have bought the cn-wf511, 2nd hand. Have no drivers for it. where can I get?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box