| Maximum data transfer rate |
0.054 Gbit/s |
|
Data transfer rate
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
100 Mbit/s
|
| Connectivity technology |
Wireless |
| Networking features |
Wireless LAN, Fast Ethernet |
| Supports ISDN connection |
 |
| Switching protocol |
UDP, PPPoE, PPTP, TCP/IP, IPSec, L2TP |
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX
|
| Frequency range |
2.4 GHz |
| Open space max range |
300 m |
| Indoors max range |
100 m |
| WLAN connection |
 |
| WLAN data transfer rates supported |
1, 2, 5.5, 6, 9, 11, 12, 24, 36, 48, 54 Mbit/s |
| Modulation |
DBPSK, DQPSK, CCK, OFDM |
|
| Supports ADSL connection |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
4x 10/100 Ethernet (RJ-45) 1x WAN 10/100
|
| Security algorithm supported |
64/128-bit WEP |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3x, IEEE 802.11b, IEEE 802.11g
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
CE, FCC Part 15, IC, C-Tick
|
| Package weight |
1133 g |
|