IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > network cards & adapters > Canyon CN-WF518D

Network Adapter, Wireless, 54Mbps, Retail, IEEE 802.11b/IEEE 802.11g, USB 2.0

Brand: Canyon
Product code: CN-WF518D
EAN/UPC code: 8717371844219
Category: network cards & adapters 
Release date: 25 Oct 2006
Info modified on: 25 Sep 2008 10:25:52
Network Adapter, Wireless, 54Mbps, Retail, IEEE 802.11b/IEEE 802.11g, USB 2.0
CN-WF518D Canyon
36k

Canyon is a growing world standard company that manufactures computer components and peripherals. Canyon products provide top quality, high performance and usability, while offered services and technical support make Canyon products fully customer-orientated.

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 54 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type USB
Interface USB 2.0
I/O ports USB 2.0 Type A 4-pin
Networking
Form factor plug-in-module
Frequency band 2.4 GHz
Modulation BPSK, OFDM, QPSK, CCK, DBPSK, 16QAM, 64QAM
Wireless LAN features
Antenna type internal
Security
Security algorithm supported 128-bit WEP, 256-bit WEP, 64-bit WEP
Protocols
Data link protocol IEEE 802.11b, IEEE 802.11g
Energy management
USB powered
Weight & dimensions
Weight 30 g
Dimensions W x D x H 128.5 x 91 x 14 mm
Height 14 mm
Width 128.5 mm
Depth 91 mm
System requirements
Compatible operating systems -Microsoft Windows 98SE,
-Microsoft Windows Me,
-Microsoft Windows 2000,
-Microsoft Windows XP.
Environmental conditions
Operating humidity range < 95 %
Operating temperature range (T-T) 0 - 55 °C
2 offers, from €32.77