This professional Hands Free DSP Carkit is specially designed and developed for Smartphones.
The high performance DSP processor ensures the best echo cancelling, noise reduction and full duplex conversation.
The main unit has an integrated high efficiency charging system which charges the Smartphone and powers for eaxample a Bluetooth GPS Receiver.
Integrated inside the main
...
More>>>
unit is a mute box system. This mute box system disconnects the left front and both rear car radio speakers and takes over the right front speaker. It also mutes the car radio automatically, during a phone call, when playing audio, or when a voice command is given by the navigation software.
Attached to the main unit is the cradle The cradle uses the original manufacturers cradle connector. By using this original cradle connector and by the perfect fit to the Smartphone, the Smartphone is protected in the best way possible.
The cradle has a single cable output that splits into a 15 pins SUB-D connector which is connected to the main unit, aand a PS/2 Female connector so you are able to charge your Bluetooth GPS Receiver with the available Bluetooth GPS Adaptor Cables.
Integrated in the Mobile Smartphone Cradle is an external antenna coupler. Which makes it possible to connect an external GSM antenna to the FME Male connector. The external antenna coupler provides a solution to decrease the GSM signal radiation on the vehicles electronics.
Standard this kit comes with the Hands Free DSP Unit, Smartphone Cradle, CSC-002 Rotating Swivel, CIPC-14 Power Cable, CHCM-14 Microphone and 2 screw sets.
Key Features
- DSP voice processor. - hands free speaking. - full duplex conversation. - echo cancelling. - noise reduction. - mutes the vehicles radio. - disconnects the car radio speakers. - ready to connect to a GPS receiver. - original smartphone cradle connector. - charges the smartphone. - slim cradle design. - dashboard color cradle. - e4 approved. <<<Less