IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > tape auto loaders & libraries > Certance CDL432LWF-SS

CDL 432 Internal

Brand: Certance
Product code: CDL432LWF-SS
EAN/UPC code:
Category: tape auto loaders & libraries 
Release date: 01 Aug 2005
Info modified on: 07 2008 09:19:57
Warranty: 3 year
 PDF specs

DAT72 AUTOLOADER 6SLOT INT 216 432GB 25.2 GB H DDS5 W SW
CDL432LWF-SS Certance
3k

The Certance CDL432 Autoloader provides reliable automated data protection for small-to-medium sized businesses that require affordable unattended data protection. An extension of its DAT 72 format tape family, Certance is the first to bring a DAT 72 Autoloader configuration to the market.
Certance CDL432 Autoloaders offer six times the capacity of a single DAT 72 drive at a fraction of the cost ... More>>>

Specs
Alternatives
Options
Technical details
Form factor Internal
Drive device, buffer size 10 MB
Compatible operating systems Windows Desktop, Windows Server,Mac OS 9,Mac OS X,Linux,UNIX,Netware
Backup rate native performance 12.6 GB/h
Backup rate compressed performance Up to 25.2 GB/h
Technical details
Mean time between failures (MTBF) 200000 h
Connectivity
Interface Ultra2 SCSI LVD
I/O ports 6-slots
Energy management
Power requirements +12 / +5 VDC
Power consumption 17 W
Environmental conditions
Operating temperature range (T-T) 5 - 45 °C
Weight & dimensions
Dimensions W x D x H 149.6 x 231 x 86 mm
Weight 2300 g