IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > VPN security equipment > Cisco ASA5510-AIP10-K9

ASA 5510 Adaptive Security Appliance with SSM-AIP-10

Brand: Cisco
Product code: ASA5510-AIP10-K9
EAN/UPC code: 0882658025181
Category: VPN security equipment 
Release date: 15 Nov 2006
Info modified on: 04 Aug 2008 11:21:15
ASA 5510 Adaptive Security Appliance with SSM-AIP-10
ASA5510-AIP10-K9 Cisco

Cisco ASA 5510 Adaptive Security Appliance with SSM-AIP-10 (chassis, software, 50 VPN peers, 4 Fast Ethernet interfaces, Triple Data Encryption Standard/Advanced Encryption Standard [3DES/AES])

Specs
Alternatives
Options
Memory
Internal memory 1 MB
Flash memory 256 MB
Weight & dimensions
Dimensions W x D x H 172.7 x 279.4 x 432 mm
Weight 1360 g
Energy management
Power consumption 90 W
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 5 - 95
Environmental conditions
Storage temperature range (T-T) -25 - 70 °C
Certificates
Certification CE marking, FCC Part 15 Class A, AS/NZS 3548 Class A, VCCI Class A, EN55022 Class A, CISPR22 Class A, EN61000-3-2, EN61000-3-3
56 offers, from 2428.89