IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States England Italia België, Belgique Sverige Österreich Schweiz, Suisse, Svizzera France Danmark Україна 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.37 USD ]

Start > ISDN access devices > Conceptronic C128I

Internal PCI ISDN adapter

Brand: Conceptronic
Product code: C128I
EAN/UPC code: 8714909003445
Product family: %%family_name%%
Category: ISDN access devices 
Release date: 15 Jul 2005
Info modified on: 09 Mar 2010 13:23:50
Warranty: 5 years

Campaign period : 01 Jan 1970 - 01 Jan 1970

 PDF specs

Internal PCI ISDN adapter
Share |
C128I Conceptronic
39k

197k
261k
237k
Embed the product datasheet into your content.
URL:
HTML:

128K Internal PCI ISDN adapter to expand a computer with a ISDN adapter and to make a connection to the internet.
This ISDN adapter of Conceptronic can send and receive data with a speed of 128 Kbps (2x 64 Kbps) and can be used for internet, telebanking, teleworking,videoconferencing and BBS. The C128iR come together with RVScom lite software to create an analog modem, faxmachine and answering machine.

Specs
Alternatives
Options
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98/ME/NT 4.0/2000/XP
Cables included
Connectivity
Data link protocol DSS1: Euro-ISDN, X.75, V120, HDLC, PPP, MLPPP
I/O ports
An interface on a device to which you can connect another device.
1x ISDN (RJ-45)
Connectivity
Slot type PCI
System requirements
Minimum RAM 64 MB
Minimum processor Pentium 300 MHz
Minimum system requirements CD-ROM
22 offers, from USD 18.88 (€13.78)