IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > WLAN access points > Conceptronic C54APM

54 Mbps Access Point

Brand: Conceptronic
Product code: C54APM
EAN/UPC code: 8714909006439
Category: WLAN access points 
Release date: 27 Jun 2005
Info modified on: 10 Sep 2008 17:21:56
Warranty: 3 years
 PDF specs

54 Mbps Access Point
C54APM Conceptronic
194k

31k
44k
9k

54Mbps High Speed Acces Point for wireless networks.
This Access Point allows you to set up a network without any cables working at a speed of up to 54 Mbps. The Access Point uses radio waves to connect notebooks. PCs or PDAs equipped with wireless LAN adapters. Several Acces Points can be used in a network (bridging).

Specs
Alternatives
Options
Data transmission
Data transfer rate (max) 54 Mbit/s
Supported data transfer rates 1 - 54 Mbps
Wireless LAN features
Indoors max range 30 - 60 m
Frequency band 2.40 - 2.48 GHz
Open space max range 100 - 150 m
Channels quantity 13
Networking
Networking features WLAN, Ethernet LAN
Connectivity
Cabling technology 10Base-T, 100Base-TX
DC-in jack
Connectivity
Ethernet LAN (RJ-45) ports quantity 1
Security
Security algorithm supported 64/128-bit WEP, WPA
MAC address filtering
Certificates
Compliance industry standards IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Illumination/Alarms
Power LED
44 offers, from €27.80