V.92 controllerbased serial voice/fax/modem This controller based modem sends & receives data at a speed of 56 kbps and is suitable for Internet, Teleworking, BBS, Telebanking, Faxing and Videoconferencing. This modem has a build in processor so it doesn't need to use the CPU of the PC.
Specs
Alternatives
Options
Modem
Modem speed
56 Kbit/s
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RS-232
Type
Voice/Fax/Modem
System requirements
Minimum system requirements
CD-ROM
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 95/98/ME/NT4.0/2000/XP Linux
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.