|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Hard disk interface |
Serial ATA II |
| Hard disk size |
3.5 " |
| RAID levels |
0, 1, JBOD |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3z
|
| Networking features |
Gigabit Ethernet |
|
Supported network protocols
|
|
Network protocols tested as compatible with this product
FTP, HTTP, DHCP, SMTP, NTP
|
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX, 1000Base-T
|
|
Data transfer rate (max)
|
|
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
|
| Web-based management |
 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/XP/Vista Linux
|
| Minimum system requirements |
CD-ROM |
| Operating humidity range |
5 - 90 % |
| Operating temperature range (T-T) |
0 - 40 °C |
| Storage temperature range (T-T) |
-20 - 50 °C |
| Storage humidity |
5 - 90 % |
| Certification |
FCC Part 15 Class B, IC, CE, C-tick |
| Power LED |
 |
| Connectivity LEDs |
LAN, HDD1/2 |
|
|
|
|
|
|
|
|
|
|
|