IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > storage servers > Conceptronic CH3WNAS

Grab'n'GO Wireless NAS Media Store

Brand: Conceptronic
Product code: CH3WNAS
EAN/UPC code: 8714909009393
Category: storage servers 
Release date: 03 Jun 2007
Info modified on: 07 2008 09:19:57
Warranty: 2 years
Grab'n'GO Wireless NAS Media Store
CH3WNAS Conceptronic
141k

The Grab’n’GO Wireless Media Store is the ultimate solution to share & store media content wireless like music, photos and videos at home or at the office. The built in UPnP AV media server offers easy access to all your files through compatible media players (like the Grab’n’GO wireless media player) and stream media without using a PC. Besides your media backup, it’s a full function wireless ... More>>>

Specs
Alternatives
Options
Disk drive
Hard disk size 3.5 "
Networking
Compliance industry standards IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, IEEE 802.3z
Networking features WLAN, Gigabit Ethernet
Supported network protocols FTP, HTTPs, NTP, TCP/IP
Cabling technology 10Base-T, 100Base-TX, 1000Base-T
Data transfer rate (max) 1000 Mbit/s
WLAN connection
Management features
Web-based management
Connectivity
Ethernet LAN (RJ-45) ports quantity 1
USB 2.0 ports quantity 2
Energy management
Power requirements 12VDC
System requirements
Compatible operating systems Windows 2000/XP/Vista
Mac OS X
Linux
Minimum system requirements CD-ROM
Environmental conditions
Operating humidity range 5 - 90 %
Operating temperature range (T-T) 0 - 40 °C
Storage temperature range (T-T) -20 - 70 °C
Storage humidity 5 - 95 %
Certificates
Safety LVD
Electromagnetic compatibility FCC, CE, C-Tick, IC
Illumination/Alarms
Power LED
Connectivity LEDs LAN, WLAN, HDD, USB
42 offers, from €53.60