Turns any 2.5”/ 3.5” hard disk or CD/DVD drive very easy into a convenient external drive The USB 2.0 to IDE adapter turns any 2.5”/ 3.5” hard disk or CD/DVD drive very easy into a convenient external drive. Just connect an IDE device to theadapter and plug it into any available USB port of your computer. This allows you to transfer or back up files from your computer to your hard
...
More>>>
drive and vice versa. The USB to IDE adapter is compatible with all IDE/ATAPI devices such as ZIP drives, CD ROM, CD/RW, DVD/RW players and IDE hard drives.
<<<Less
Specs
Alternatives
Options
Networking
Connectivity technology
Wired
Connectivity
Host interface
Descriptions of the products host interface
USB
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.