A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
High resolution webcam with microphone With the Conceptronic Lounge'n'LOOK FlexCam you can chat, videoconference, communicate and share special moments with anyone through the Internet! This high quality 1.3 megapixel webcam brings you just one step away from friends, family or business. The Lounge'n'LOOK FlexCam has a built in microphone and is compatible with all messenger & chat applications.
...
More>>>
Thanks to the unique foot, you can use it both hanging on your LCD screen as well as standing on your desk.
<<<Less
Specs
Alternatives
Options
Video
Digital video capture speed
30 fps
Maximum resolution
1280 x 960 pixels
Resolution at capture speed
1280x960@15 fps, 640x480@30 fps, 320x240@35 fps
Camera
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
Colour
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/60 - 1/2000 s
Audio
Built-in microphone
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.