IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > computer speakers > Conceptronic CLLSPK20

Lounge'n'LISTEN 2.0 Multimedia Speaker System

Brand: Conceptronic
Product code: CLLSPK20
EAN/UPC code: 8714909008877
Category: computer speakers 
Release date: 11 Jan 2007
Info modified on: 07 2008 09:19:57
Warranty: 2 years
Lounge'n'LISTEN 2.0 Multimedia Speaker System
CLLSPK20 Conceptronic
50k

Conceptronic brings you the CLLSPK20 2.0 multimedia speaker system! The 2x 3 Watt 2-way speaker design does not only look great, it provides you with a very realistic and natural sound. Thanks to the sleek and flexible design you can have it standing on your desk in various positions. The built in volume control and line in put in the speaker makes it very easy to control them on your desk and listen ... More>>>

Specs
Alternatives
Options
Loudspeakers
Satellites RMS power 3 W
Satellite speaker frequency range 150 - 20000 Hz
Audio
Audio channels 2.0
RMS rated power 6 W
Colour
Colour of product Black
Weight & dimensions
Dimensions W x D x H 45 x 30 x 230 mm
Connectivity
Connectivity technology Wired
Connector(s) 3.5mm
Cables included Line-in
39 offers, from €9.60