IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > print servers > Conceptronic CPSERVU

USB 2.0 Print Server

Brand: Conceptronic
Product code: CPSERVU
EAN/UPC code: 8714909006767
Category: print servers 
Release date: 31 Oct 2005
Info modified on: 25 Sep 2008 10:25:52
Warranty: 5 years
USB 2.0 Print Server
CPSERVU Conceptronic
22k

8k

This USB Printer Server enables you to easily add a USB printer to your network. After installation, the printer can be used by any computer user inside the network without the need to have the printer connected to a computer. The printer server is equipped with a network port in order to connect to network devices (for example a switch, network card or hub). When you connect the printer server to ... More>>>

Specs
Alternatives
Options
Networking
Connectivity technology Wired
Compliance industry standards IEEE 802.3, IEEE 802.3u
Networking features Ethernet, Fast Ethernet
Cabling technology 10Base-T, 100Base-TX
System requirements
Compatible operating systems Windows 95/98/ME/2000/XP
Connectivity
Interface USB 2.0, Ethernet 10/100
USB 2.0 ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
Illumination/Alarms
Power LED
Management features
Web-based management
39 offers, from €26.21