Call your friends, business parners or customers with one of these great telephones!
It's good to talk, especially on the phone. The trouble is, contrary to the old saying, telephone talk is not particularly cheap.
Unless of course you invest in an amazing Firebox VoIP Cyberphone, a revolutionary new way to contact friends and family which doesn't cost the Earth... In fact, it's FREE!
Our VoIP Cyberphone is a fully functional USB-powered telephone which comes bundled
...
More>>>
with Skype™, free software which uses new VoIP (Voice over Internet Protocol) technology to allow you to make free calls to other VoIP Cyberphones and obscenely low cost calls to landlines and mobiles all over the world.
All you need is an Internet connection: Broadband is best - although the system still works with a 56k dial-up - and you can start talking to the 208,000,000 people worldwide who have already signed up for Skype™.
All you do is bung in the CD, plug the phone into the nearest USB socket and dial away. The nifty VoIP technology then digitally converts your voice through your broadband internet connection and on to its final destination - be it a fellow Cyberphone owner, a normal landline or even a mobile phone - anywhere in the world. It's easier than... er, picking up the phone!
<<<Less
Specs
Alternatives
Options
Technical details
Type
IP
Phone features
Speakerphone
Noise reduction
Hands-free mode
Multi base capability
Paging function
Call management
Conference call capability
Caller ID
Redialing
Answering machine
Integrated answering machine
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Wireless connections
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Connectivity
I/O ports
An interface on a device to which you can connect another device.
USB
Colour
Colour of product
White/Orange
System requirements
Mac compatibility
Minimum hard disk space
10 MB
Minimum processor
400MHz
Minimum RAM
128 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version