IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States England Italia België, Belgique Sverige Österreich Schweiz, Suisse, Svizzera France Danmark Україна 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.37 USD ]

Start > routers > D-Link DI-524/E

AirPlusTM G DI-524 Wireless Router

Brand: D-Link
Product code: DI-524/E
EAN/UPC code: 790069282546, 8032976048955, 0790069282546, 7900692825468
Product family: %%family_name%%
Category: routers 
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Release date: 17 Sep 2005
Info modified on: 09 Mar 2010 15:30:03
Warranty: 3 Year

Campaign period : 01 Jan 1970 - 01 Jan 1970

 PDF specs

AirPlusTM G DI-524 Wireless Router
Share |
DI-524/E D-Link
14k

Embed the product datasheet into your content.
URL:
HTML:

D-Link, the industry leader in wireless networking, introduces another breakthrough in wireless connectivity. The D-Link AirPlusTM G DI-524
which is capable of transferring data at rates of up to 54Mbps in the 2.4GHz frequency — the same wireless frequency as 802.11b. The D-Link DI-524 also offers four Ethernet ports to support multiple computers.

The advanced wireless technology built ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.054 Gbit/s
Supported data transfer rates
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10/100 Mbps
Networking
Connectivity technology Wireless
Networking features Wireless LAN, Ethernet LAN
Supports ISDN connection
Ethernet LAN features
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
ADSL features
ADSL connection
Antenna
Antenna type External
Antenna connector type SMA
Wireless LAN features
WLAN connection
Frequency range 2.4 - 2.462 GHz
Open space max range 400 m
Indoors max range 100 m
WLAN data transfer rates supported 1, 2, 5.5, 6, 9, 11, 12, 24, 36, 48, 54 Mbit/s
Modulation OFDM
Management features
Management platform Web-based, DHCP Server
Connectivity
I/O ports
An interface on a device to which you can connect another device.
4x 10/100 Ethernet
1x 10/100 WAN
1x Power
Security
Firewall security NAT with VPN Pass-through, MAC Filtering, IP Filtering, URL filtering, Domain Blocking, Scheduling
Security algorithm supported 802.1x, 64/128-WEP, WPA
VPN support PPTP
L2TP
IPSec
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Safety
List of regulatory standards for all countries in which this product has been certified
FCC
Environmental conditions
Operating temperature range (T-T) 0 - 55 °C
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
109 x 142 x 31 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
220 g
Illumination/Alarms
LED indicators Power, Status, WAN, WLAN, LAN (10/100)
65 offers, from USD 27.63 (€20.17)