D-Link’s new line of Gigabit Interface Converters (GBICs) and Small Form-Factor Pluggables (SFPs) transceivers represent an industry leading combination of performance and affordability. D-Link’s new Gigabit transceivers are available in two form-factors: standard (GBIC) or (SFP)/mini-GBIC. The DEM-310GT is a high performance 1310nm multimode/Singlemode SFP (mini-GBIC) transceiver. Supporting
...
More>>>
full duplex, Gigabit speeds on multimode/Singlemode fiber for distances of up to 550m/550m/10km on 62.5µm/50µm/9µm respectively. The unit features a metal housing to reduce EMI and to increase durability. The DEM-310GT is hot pluggable and is backed by a standard 3-year product warranty and free technical support.
<<<Less
Specs
Alternatives
Options
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
29.8x11.8x56.3 mm
Colour of product
Metallic
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
802.3z
Technical features
Optical Receiver Sensitivity -20dBm
Networking
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
1 Gbit/s
Networking
Data link protocol
Gigabit Ethernet
Connectivity technology
LC
Cabling technology
Type of cable technology performance; including the fiber or cable type
1000BASE-LX
Connectivity
I/O ports
An interface on a device to which you can connect another device.