IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > network switches > D-link DEM-420X

Module 2port 10GB XFP f DEM-4x transc

Brand: D-link
Product code: DEM-420X
EAN/UPC code: 790069268878, 0790069268878
Category: network switches 
Release date: 13 Jul 2005
Info modified on: 25 Sep 2008 10:25:52
 PDF specs

2-port 10G Ethernet XFP module. Pls. Note: Requires either DEM-421XT or DEM-422XT 10GE transceivers to function
DEM-420X D-link
64k

Product Features:
• IEEE 802.3ae 10Gbps Standards Compliance
• Supports All Layer 2/3/4 Functionalities

The DEM-420X is a module with 2 XFP slots for 10Gigabit pluggable transceivers. It is designed for D-Link▓s two xStack members, the DXS-3550SR and DXS-3326GSR. When the DEM-420X is plugged into the switch, it provides 2 uplink XFP 10Gigabit ports for connections to the ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 10 Gbit/s
Management features
Management level 2, 3, 4
Protocols
Management protocols SNMP, VLAN ID, Port Mirroring, QoS, Link Aggregation
Connectivity
Ports quantity 2
I/O ports IEEE 802.3ae
53 offers, from 1234.26