IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > network switches > D-link DEM-421XT

DEM-421XT 10Gigabit XFP (10GBASE-SR)

Brand: D-link
Product code: DEM-421XT
EAN/UPC code: 790069272585, 0790069272585
Category: network switches 
Release date: 13 Jul 2005
Info modified on: 21 Aug 2008 21:21:39
 PDF specs

1-port 10GE XFP fiber transceiver. Multi-mode.Distance up to 300m. Pls. Note: Requires DEM-420X 10G Ethernet XFP module to function
DEM-421XT D-link
53k

Designed to support distances up to 300 meters, the DEM-421XT is a high performance 850nm Multi-Mode XFP transceiver. Supporting Full-duplex, 10Gigabit speeds on Multi-Mode fiber cables. The DEM-421XT is 802.3ae 10GBASE-SR compliant and supports Full-duplex 802.3x Flow control. The DEM-421XT provides the necessary signal amplification for data to be transmitted to the network cable from the port, ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 10 Gbit/s
Full duplex
Connectivity
Ports quantity 1
I/O ports 802.3x
Weight & dimensions
Dimensions W x D x H 18.35x77.95x11.45 mm
Environmental conditions
Storage temperature range (T-T) –45-85 °C
Operating temperature range (T-T) 0 - 70 °C
48 offers, from 682.88