A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Designed to support distances up to 10,000 meters, the DEM-422XT is a high performance 1310nm Single-Mode XFP transceiver. Supporting Full-duplex, 10Gigabit speeds on Single-Mode fiber cables. The DEM-422XT is 802.3ae 10GBASE-LR compliant and supports Full-duplex 802.3x Flow control. The
...
More>>>
DEM-422XT provides the necessary signal amplification for data to be transmitted to the network cable from the port, and vice versa.
Cover this product with 4-hour on-site tech support by purchasing a D-Link Network Service Pack > Click here for more detail
The DEM-422XT is hot swappable. You can remove or replace the transceiver with the system powered on. This permits modules and transceivers to be added or swapped without interrupting network systems. <<<Less
Specs
Alternatives
Options
Bandwidth
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
10000 Mbit/s
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10 Gbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Connectivity
Connectivity technology
Wired
Interface type
Wireless
Management features
Management protocols
802.3ae 10GBASE-LR
Technical details
Technical features
1310 SMF 9/10 10 km
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
18.35x77.95x11.45 mm
Environmental conditions
Operating temperature range (T-T)
-5 - 70 °C
Environmental conditions
Storage temperature range (T-T)
-40-85 °C
Certificates
Certification
CLASS 3862.07 CLASS 3862.87 EN 60950. EN 60825-1: 1994+A11:1996+A2:2001 IEC 60825-1: 1993+A1:1997+A2:2001 IEC 60825-2: 2000, Edition 2 CDRH 21 CFR 1040 LN 50