IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > network cards & adapters > D-link DFE-690TXD

32 Bit Card Bus 10/100Mbps Ethernet Adapter with Direct Port

Brand: D-link
Product code: DFE-690TXD
EAN/UPC code: 790069241062, 7900692410626, 0790069235504, 0790069241062, 790069235504
Category: network cards & adapters 
Release date: 27 Jun 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 2 years
 PDF specs

32-bit Cardbus 10/100Mbps NWay Fast Ethernet PCMCIA Card
DFE-690TXD D-link
25k

The D-Link DFE-690TXD is a 10/100Mbps Fast Ethernet 32-bit CardBus adapter for notebooks. With the built-in connector, a RJ-45 LAN cable can be directly plugged into a notebook computer. The DFE-690TXD provides instant connectivity for mobile users. Enabling easy access to a network - users can access databases and resources in diverse environments. The DFE-690TXD adheres to IEEE 802.3 and IEEE 802.3u ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 100 Mbit/s
Data transfer rate 0.0107 Gbit/s
Full duplex
Connectivity
Connectivity technology Wired
Interface type CardBus
Cable type Ethernet 10Base-T, Ethernet 100Base-TX
Slot type 1 x CardBus - type II
I/O ports 1 x network - Ethernet 10Base-T/100Base-TX - RJ-45 - 1
Networking
Form factor Plug-in module
Networking
Networking features Ethernet/Fast-Ethernet
Protocols
Data link protocol Ethernet, Fast Ethernet
Management features
LED indicators Link activity, power
Technical details
Internal
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) -10 - 50 °C
76 offers, from 16.81