|
|
|
|
|
|
| By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers and other sinister people roaming the internet, to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN! |
 |
 |
 |
|
|
If you deploy the DFL-200 VPN firewall in your workgroup or department, you will benefit from a powerful yet economical security solution, with VPN support and a DMZ port. This will allow you to tackle threats from outside the network as well as inside, offer VPN connectivity for staff working from home or other offices, and isolate Internet-facing servers from the local network, with a minimal investment.
Network
...
More>>>
Security Firewall for SOHO The DFL-200 VPN Firewall delivers complete network protection and Virtual Private Network (VPN) services for the small office environment. This device provides an economical yet dependable solution for protection against content-based threats, along with content filtering, firewall, VPN and intrusion detection. This allows you to effectively detect and defeat Internet attacks, prevent misuse and improve the quality of key network applications without degrading the performance of your network as a whole.
Designed for SOHO If your office is connected to the Internet or linked to the corporate network and trusted suppliers through an Intranet, it is vulnerable to attacks. The DFL-200 is a compact and easy-to-install unit that can address the needs of a SOHO network. With functionalities typically found in more expensive units, this device combines extensive firewall protection with Internet gateway functions, eliminating the need to install a separate firewall behind a router. A DMZ port is provided to allow your web, mail and FTP servers to be directly accessed from the Internet. This prevents server traffic from entering the internal network, while providing your office LAN with firewall protection. A built-in 4-port switch allows your workstations to directly connect to the firewall/router, saving you the cost and trouble of installation a separate Fast Ethernet switch.
Firewall The DFL-200 provides Stateful Packet Inspection (SPI) and inbound/outbound filters for your network. Virtual IP mapping maps public IP addresses to servers on the internal and DMZ networks for secure public access. The DFL-200 detects DoS (Denial of Service) attacks against your systems and applications, alerting you of these attacks by e-mail.
IPSec VPN Industry-standard IPSec, PPTP and L2TP VPN provide secure communication between networks and clients. The DFL-200 provides Auto-Key Internet Key Exchange (IKE) and hardware accelerated DES and 3DES encryption. Client pass-through support is provided for IPSec, PPTP and L2TP.
Logging Logging allows you to monitor your network. The DFL-200 provides extensive logging for filtering, session tracking, intrusion detection and user authentication activities. Logs can be easily searched by keywords, source, destination, time and date.
Setup and Management Web-based configuration provides easy system setup and administration. Industry-standard MIBs are built into the device for platform-independent SNMP-based management and monitoring. A Command Line Interface is provided for you to set up and configure the device from a console, using the built-in RS-232 port.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
100 Mbit/s
|
| Firewall throughput |
50 Mbit/s |
|
Form factor
|
|
Description of characteristics; and/or size of the product; included by type.
Ethernet, Fast Ethernet
|
| VPN tunnels quantity |
80 |
| Management protocols |
SNMP, Telnet, HTTP |
|
Supported network protocols
|
|
Network protocols tested as compatible with this product
PPTP, L2TP, IPSec, PPPoE
|
| Security algorithm supported |
DES, Triple DES, MD5, IKE, DH, SHA-1 |
| Authentication method |
RADIUS |
| VPN support |
- Up to 80 dedicated tunnels - IPSec Server/Client - IPSec, PPTP, L2TP pass through - Authentication Transforms: MD5 and SHA-1 - Encryption Transforms: Null, DES and 3DES - Tunnel Mode - Key Management: Manual and IKE - Keying Modes: Pre-Shared Key - Key Exchange: DH1, DH2 & DH5 - Negotiation Modes: Quick, Main & Aggressive mode - Remote access VPN - Policy-based firewall & session protection - Keep-Alive on tunnel free configurable - Hub-and-Spoke |
|
| Firewall security |
NAT (Network Address Translation), PAT(Port Address Translation), Transparent mode, Route mode, Virtual IP, Policy-based NAT, - NAT |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
WAN: 10/100BASE-TX Ethernet LAN: 4 10/100BASE-TX Ethernet DMZ: 10/100BASE-TX Ethernet Console: RS-232 serial
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel IXP 422 266MHz
|
| Flash memory |
16 MB |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3U
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
UL/CUL, TUV (LVD) , EN60950
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
235 x 162 x 35.6 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
500 g
|
| LED indicators |
Power, Status, WAN, DMZ, Link/Act (per LAN port) |
| Power requirements |
5VDC, 3A |
| Operating temperature range (T-T) |
0 - 60 °C |
| Operating humidity range |
5-95 % |
| Storage temperature range (T-T) |
-20-70 °C |
|
|
|
|
|
|
|
|
|
|
|