IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Italy Denmark France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > network switches > D-link DGS-1216T

Smart Copper Gigabit Switch

Brand: D-link
Product code: DGS-1216T
EAN/UPC code: 790069261480, 7900692614802, 0790069264443, 790069264443, 0790069261480
Category: network switches 
Release date: 15 Jul 2005
Info modified on: 22 Nov 2008 18:22:38
Warranty: Limited Lifetime Warranty for as long as the original customer/end user owns the product, or five years after product discontinuance, whichever occurs first (excluding power supplies and fans). Power supplies and fans carry a limited 3-Year warranty.
 PDF specs

Smart Copper Gigabit Switch
DGS-1216T D-link
42k

16-Port Smart Copper Gigabit Switch With 2 Combo SFP (Mini GBIC)
The DGS-1216T Smart Switch presents a cost-effective solution for the small and medium business to economically implement high-speed Gigabit packet switching with easy fine tuning of network performance and security. This switch comes with 16 copper Gigabit ports and 2 combo SFP (Mini GBIC) for fiber connection. Port trunks are provided ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 1 Gbit/s
Networking
Address table size 4K
Protocols
Switching protocol Ethernet
Data link protocol Ethernet, Fast Ethernet, Gigabit Ethernet
Connectivity
Connectivity technology Wired
Expansion slots 2 ( 2 ) x SFP (mini-GBIC)
I/O ports (16) Ports 10/100/1000Mbps with (2) Combo SFP Expansion Slots
Weight & dimensions
Rack mounting 19-inch rack-mount width, 1.0U height
Dimensions W x D x H 440x210x44 mm
Weight 2832 g
Energy management
Power consumption 25 W
Energy management
Power supply 100-240VAC, 50/60 Hz Internal Universal Power
Certificates
Compliance industry standards IEEE 802.3, IEEE 802.3U, IEEE 802.3z, IEEE 802.3ab, IEEE 802.1p, IEEE 802.3x
Safety CUL
Environmental conditions
Operating relative humidity range 5-90 %
Storage temperature range (T-T) -10-70 °C
Operating temperature range (T-T) 0 - 55 °C
Illumination/Alarms
LED indicators Per Unit: Power, Per Port: Activity/Link & Speed
82 offers, from 124.83