IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Czech Republic Poland  More >> Country Language: English

Start > network switches > D-link DGS-1224T

Smart Copper Gigabit Switch

Brand: D-link
Product code: DGS-1224T
EAN/UPC code: 790069260117, 7900692601178, 0790069264467, 790069264467, 0790069260117
Category: network switches 
Release date: 15 Jul 2005
Info modified on: 22 Nov 2008 18:25:25
Warranty: Limited Lifetime Warranty for as long as the original customer/end user owns the product, or five years after product discontinuance, whichever occurs first (excluding power supplies and fans). Power supplies and fans carry a limited 3-Year warranty.
 PDF specs

Smart Copper Gigabit Switch
DGS-1224T D-link
25k

24-Port Smart Copper Gigabit Switch With 2 Combo SFP (Mini GBIC)
The DGS-1224T copper Gigabit Smart Switch presents a cost-effective solution for the small and medium business to implement Gigabit Ethernet packet switching with easy fine-tuning of network performance and security. This switch comes with 24 10/100/1000BASE-T copper Gigabit ports and 2 combo SFP (Mini GBIC) ports for flexible fiber ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 1 Gbit/s
Full duplex
Networking
Address table size 8K
Slot type 2 ( 2 ) x SFP (mini-GBIC)
Protocols
Switching protocol Ethernet
Data link protocol Ethernet, Fast Ethernet, Gigabit Ethernet
Connectivity
Connectivity technology Wired
I/O ports 24 x Ethernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
Memory
Internal memory 0.39 MB
Weight & dimensions
Rack mounting 19-inch rack-mount width, 1.0U height
Dimensions W x D x H 440x210x44 mm
Weight & dimensions
Weight 2832 g
Energy management
Power consumption 32 W
Power supply 100-240VAC, 50/60 Hz Internal Universal Power
Certificates
Safety CUL
Environmental conditions
Operating relative humidity range 0 - 55 %
Storage temperature range (T-T) -10-70 °C
Operating temperature range (T-T) 5 - 90 °C
Illumination/Alarms
LED indicators Per Unit: Power, Per Port: Activity/Link & Speed
85 offers, from 178.45