IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > routers > D-link DI-524UP+DWL-G122

802.11g Wireless Broadband Router + 54Mbps Wireless LAN USB Adapter

Brand: D-link
Product code: DI-524UP+DWL-G122
EAN/UPC code:
Category: routers 
Release date: 29 Jun 2006
Info modified on: 22 Sep 2008 15:22:26
802.11g Wireless Broadband Router + 54Mbps Wireless LAN USB Adapter
DI-524UP+DWL-G122 D-link
8k

If you deploy the DI-524 router in your home or office, you will be able to share a broadband Internet connection in a very secure and cost-effective way. As a result, several people can simultaneously browse the web, chat on-line or access their company network through the Internet, with a minimum amount of investment.

The D-Link AirPlus G™ DWL-G122 Wireless USB Adapter is a convenient Plug ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.054 Gbit/s
Networking
Connectivity technology Wireless
Supports ISDN connection
Protocols
Data link protocol Ethernet, Fast Ethernet
Wireless LAN features
Frequency range 2.4 - 2.462 GHz
Wireless LAN features
Open space max range 400 m
Indoors max range 100 m
WLAN connection
ADSL features
Supports ADSL connection
Security
Security algorithm supported 64/128-WEP, WPA
20 offers, from €63.25