IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > routers > D-link DI-524UP

AirPlusTM G DI-524 Wireless Router

Brand: D-link
Product code: DI-524UP
EAN/UPC code: 790069282874, 0790069282874
Category: routers 
Release date: 18 Nov 2006
Info modified on: 19 Aug 2008 17:22:07
Warranty: 3 Year
 PDF specs

AirPlusTM G DI-524 Wireless Router
DI-524UP D-link

D-Link, the industry leader in wireless networking, introduces another breakthrough in wireless connectivity. The D-Link AirPlusTM G DI-524 http://www.dlink.com/products/?pid=316which is capable of transferring data at rates of up to 54Mbps in the 2.4GHz frequency — the same wireless frequency as 802.11b. The D-Link DI-524 also offers four Ethernet ports to support multiple computers.

The ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.054 Gbit/s
Data transfer rate 10/54/100 Mbit/s
Networking
Connectivity technology Wireless
Networking features Wireless LAN, Ethernet
Supports ISDN connection
Protocols
Data link protocol Ethernet, Fast Ethernet
Ethernet LAN features
Full duplex
Wireless LAN features
Frequency range 2.4 - 2.462 GHz
Open space max range 400 m
Indoors max range 100 m
WLAN connection
Modulation OFDM
Antenna type External, Single detachable reverse SMA
ADSL features
Supports ADSL connection
Connectivity
Interface RJ45
I/O ports 4x 10/100 Ethernet
1x Power
Management features
Management platform Web-based, DHCP Server
Security
Firewall security NAT with VPN Pass-through, MAC Filtering, IP Filtering, URL filtering, Domain Blocking, Scheduling
Security algorithm supported 802.1x, 64/128-WEP, WPA
VPN support PPTP
L2TP
IPSec
Certificates
Compliance industry standards IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Safety FCC
Environmental conditions
Operating temperature range (T-T) 0 - 55 °C
Weight & dimensions
Dimensions W x D x H 109 x 142 x 31 mm
Weight 220 g
Illumination/Alarms
LED indicators Power, Status, WAN, WLAN, LAN (10/100)
32 offers, from 47.20