With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Get the indispensable combination for your wireless networkwith the DI-624 including a powerful Firewall and a 4 port 10/100 Mbps switch and DWL-G132 wireless network adpater.
With the enhancement of D-Link 108G, the DI-624 can achieve wireless speeds up to 15x in a pure D-Link 108G environment through the use of new wireless techniques such as Packet Bursting, FastFrame, Compression
...
More>>>
& Encryption, and Turbo mode. This provides a bandwidth large enough to handle video/audio streaming and Video on Demand (VoD) applications.
The DI-624 features the very latest in advanced wireless silicon chip technology including enhanced security to shield and protect your wireless communication from intruders. It also includes D-Link's own robust firewall security features. The DI-624 is ideal for those creating their first wireless network, as well as for more advanced users looking for additional management settings and policy-based content filtering. Filters can be set based on MAC address, IP address, URL and/or Domain Name. A simple, yet intelligent, web-based setup wizard makes the DI-624 easy for any user to quickly and securely connect computers to share a high-speed Internet connection, files, resources, games or just to communicate. An integrated 4-port switch allows direct connection of up to four computers.
The DWL-G132 is a convenient wireless connectivity solution for desktop or notebook PCs. Instead of stringing Ethernet cables to your PC or dismantling your desktop computer case, the DWL-G132 enables 802.11g wireless connectivity by simply utilizing your desktop or notebook PC’s USB port.
Compact in size, robust in speed the DWL-G132 Wireless USB Adapter is great for travel and a convenient solution for providing high performance wireless connectivity to your desktop or notebook PC. Enjoy the many benefits of wireless connectivity today!
<<<Less