With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
The D-Link DIR-635 RangeBooster N™ 650 Router is a draft 802.11n compliant device that delivers real world performance of up to 650% faster than an 802.11g wireless connection and faster than 100Mbps wired Ethernet1. Connect the DIR-635 router to a cable or DSL modem and share your high-speed Internet access with everyone on the network. Create a secure wireless network to share photos, files, music,
...
More>>>
video, printers, and network storage throughout your home. With a built-in award-winning QoS Engine, this router provides a better Internet experience by keeping digital phone calls (VoIP) and online gaming smooth and responsive.
The DWA-547 RangeBooster N™ 650 PCI adapter is a draft 802.11n client device that delivers unrivalled wireless performance to the desktop PC. This adapter enables users to easily upgrade to the next generation of wireless technology and access their high-speed Internet connection while sharing photos, files, music, video, printers and storage. The entire Internet experience is therefore enhanced with a faster wireless connection and flawless digital phone calls, gaming, downloading and video streaming.
<<<Less
Specs
Alternatives
Options
Data transmission
Maximum data transfer rate
0.3 Gbit/s
Networking
Connectivity technology
Wireless
Supports WAN connection
Supports ISDN connection
Wireless LAN features
WLAN connection
ADSL features
Supports ADSL connection
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version