IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > routers > D-link DIR-635+DWA-645

Draft-11n Wireless Broadband Router + Draft-11n PC-Card

Brand: D-link
Product code: DIR-635+DWA-645
EAN/UPC code:
Category: routers 
Release date: 18 Nov 2006
Info modified on: 22 Sep 2008 15:22:26
Warranty: 2 years
RangeBooster N 650 Draft-11n Wireless Broadband Router + RangeBooster N650 Draft-11n PC Card
DIR-635+DWA-645 D-link
46k

29k
20k

The D-Link DIR-635 RangeBooster N™ 650 Router is a draft 802.11n compliant device that delivers real world performance of up to 650% faster than an 802.11g wireless connection and faster than 100Mbps wired Ethernet1. Connect the DIR-635 router to a cable or DSL modem and share your high-speed Internet access with everyone on the network. Create a secure wireless network to share photos, files, music, ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.108 Gbit/s
Networking
Connectivity technology Wireless
Supports WAN connection
Supports ISDN connection
Wireless LAN features
WLAN connection
ADSL features
Supports ADSL connection
Operating system/software
Compatible operating systems Windows 2000/XP
System requirements
Minimum system requirements CD-ROM
Internet Explorer 6
 

Product comments
interdosvenezuela
2007-06-03 11:40:36
el dir 635 es compatible con cual tipo de acces point y que capacidad de usuarios puede administrar

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box