The DMC-700SC is a media converter designed to convert 1000BASE-SX fiber to 1000Base-T copper media or vice versa. Designed under IEEE 802.3ab and 802.3z standards, the DMC-700SC is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The DMC-700SC supports shortwave (SX) laser specification at a full wire speed forwarding rate. Other features of this module include the ability
...
More>>>
to be used as a stand alone device (no chassis required), Auto MDI/MDI-X for TX port, Auto negotiation of duplex mode on TX port, and front panel status LEDs. The DMC-700SC will transmit at extended fiber optic distances utilizing multimode fiber up to 550 meters.
Features: • Fiber media allows: multi-mode fiber using SC connector • Auto negotiation of duplex mode on TX port
<<<Less
Specs
Alternatives
Options
Networking
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
1000 Mbit/s
Data link protocol
Gigabit Ethernet
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RJ-45, SC
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
88x120x25
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
305 g
Environmental conditions
Operating humidity range
10-90 %
Storage temperature range (T-T)
-25-70 °C
Environmental conditions
Operating temperature range (T-T)
0 - 40 °C
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
5.5 W
Electromagnetic emissions
FCC Class B CE Certification, VCCI Class B
Technical details
Cabling technology
Type of cable technology performance; including the fiber or cable type
1000BASE-T, 1000BASE-SX
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product