|
|
|
|
1-Bay SATA Network Storage Enclosure
The D-Link DNS-313 1-Bay SATA Network Storage Enclosure enables users at home to share files such as music, photos and videos across the network and on the Internet, so friends and family can access them. This device can also be used to stream music, photos and videos to UPnP™ Audio and Video (UPnP AV) compatible network media players.
Convenience,
...
More>>>
Performance and Flexibility
The DNS-313 accommodates one 3.5” Serial ATA (SATA) hard drive of any capacity. No tools or cables are required to install the hard drive, simplifying the setup process significantly. It also accepts a USB connection, to serve as Direct Attached Storage (DAS) for any computer. Gigabit Ethernet connectivity to the network is included to maximise performance when used with a Gigabit switch or Wireless N router.
Safe-file sharing locally or over the Internet
Based on the Internet Protocol (IP), the DNS-313 is not tied to any particular operating system and is suitable for use in Windows, MAC or Unix environments.
The DNS-313 includes an FTP server, allowing files to be accessed remotely over the Internet as well as on the local network. Users and/or groups may be configured and assigned to folders with either read or read/write permissions. With access rights defined in this way, data can be kept safe. Quotas can also be allocated to each user/group to limit their amount of storage.
Content streaming to a media player or iTunes® software
Once music, photo and video collections have been saved on to the DNS-313 for safekeeping, the built-in UPnP AV media server may be used to stream the content to compatible media players, such as those found in D-Link’s MediaLounge product line. This feature offers great levels of convenience, as it does not require a computer to be turned on.
The DNS-313 also features an iTunes® Server. When enabled, the DNS-313 will be automatically detected in the iTunes program, which means the software will be able to find and play music directly from the DNS-313.
Rich software features
The product CD includes D-Link’s Click’n Connect (DCC) utility, a wizard designed to guide anyone without prior technical knowledge through first time installation. Just by running the CD, users will be guided through connecting the device to the network, formatting the hard drive and mapping it on their PC. For use at a later stage, the D-Link Easy Search Utility is also included. This utility allows users to locate the DNS-313 on the network and map the hard drive so that it will appear in “My Computer” on the PC.
Backup software is also included, the software allows users to backup their files from a computer to the DNS-313 manually, in keeping with a schedule, or in real-time. These real-time backups are an excellent way of safeguarding against unfortunate accidents that may result in the loss of important files.
The Download Scheduling feature allows you to set up scheduled folders or file downloads from an FTP or web server and thus backup sessions. The Power Management feature allows the drives to enter a hibernation state in order to save energy and extend hard drive life.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Number of hard drives supported |
1 |
| Hard disk interface |
Serial ATA |
| Size |
3.5 " |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 x 10/100/1000 Gigabit Ethernet
|
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® Vista, Windows®XP SP2, Windows 2000 SP4
|
|
| Minimum processor |
1GHz |
| Minimum RAM |
512 MB |
| Minimum hard disk space |
200 MB |
| Operating humidity range |
5 - 90 % |
| Operating temperature range (T-T) |
0 -55 °C |
| Storage temperature range (T-T) |
-20 - 70 °C |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
49 x 200 x 124 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1290 g
|
|
|
|
|
|
|
|
|
|
|
|