IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine Sweden India Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > network cards & adapters > D-link DWA-140

Wireless N USB Adapter

Brand: D-link
Product code: DWA-140
EAN/UPC code: 790069303111, 790069307034, 7900693070348, 0790069308437, 0790069302640, 0790069303111
Category: network cards & adapters 
 PDF specs

Wireless N USB Adapter
DWA-140 D-link
8k

Ultimate performance
Enhance your Internet experience with a faster wireless connection and enjoy smooth digital phone calls, gaming, downloading and video streaming.

The DWA-140 Wireless N USB adapter is a new client device that delivers unrivalled wireless performance for PCs and notebooks. Upgrade to the next generation of wireless technology with ease by adding a Wireless N adapter ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 0.3 Mbit/s
Data transfer rate 1 - 300 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type USB
Networking
Frequency band 2.4 GHz
Modulation DBPSK, DQPSK, CCK, OFDM
Security
Security algorithm supported 64/128-bit WEP, WPA/WPA2
Energy management
TX power consumption 460 mA
RX power consumption 240 mA
Weight & dimensions
Width 87 mm
Depth 28 mm
Height 12 mm
System requirements
Minimum system requirements CD-ROM
Minimum hard disk space 20 MB
Compatible operating systems Windows 2000/XP/Vista
Environmental conditions
Operating humidity range 10 - 90 %
Operating temperature range (T-T) 0 - 40 °C
Storage temperature range (T-T) -20 - 65 °C
Storage humidity 5 - 95 %
Certificates
Compliance industry standards IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Certification FCC Class B, CE, C-Tick, IC
62 offers, from 28.99