IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > routers > D-link DWL-922+DWL-G520

Bundle DWL-922 + DWL-G520

Brand: D-link
Product code: DWL-922+DWL-G520
EAN/UPC code:
Category: routers 
Release date: 16 Jun 2006
Info modified on: 22 Sep 2008 15:22:26
54Mbps Wireless Broadband Router & USB-Adapter & 802.11g Wireless LAN PCI Card
DWL-922+DWL-G520 D-link
35k

DWL-922 is the perfect choice for you who want to set up a wireless network at home or in a small office. The kit contains a 54Mbps wireless router (DI-524) and a flexible 54Mbps wireless USB-adapter (DWL-G122) that can be used on both desktop and laptop computers. DI-524 is a 54Mbps Wireless Broadband Router with built-in 4- port switch, DHCP, firewall features and easy to set-up installation ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.054 Gbit/s
Networking
Connectivity technology Wireless
Supports ISDN connection
Protocols
Data link protocol Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g
Management protocols HTTP
Supported network protocols PPTP, L2TP, IPSec
Wireless LAN features
Open space max range 400 m
Indoors max range 100 m
WLAN connection
ADSL features
Supports ADSL connection
Connectivity
Interface Wi-Fi, USB
Connectivity
I/O ports 1 x Radio-Ethernet
4 x Ethernet 10Base-T/100Base-TX
1 x Ethernet 10Base-T/100Base-TX ( WAN )
Security
Security algorithm supported 64/128-bits WEP, WPA
Certificates
Compliance industry standards IEEE 802.3, IEEE 802.3U, IEEE 802.11d, IEEE 802.11g, IEEE 802.1x
Environmental conditions
Operating temperature range (T-T) 0 - 55 °C
Operating humidity range 0-95 %
Illumination/Alarms
LED indicators Link activity, power, status