With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
DWL-922 is the perfect choice for you who want to set up a wireless network at home or in a small office. The kit contains a 54Mbps wireless router (DI-524) and a flexible 54Mbps wireless USB-adapter (DWL-G122) that can be used on both desktop and laptop computers. DI-524 is a 54Mbps Wireless Broadband Router with built-in 4- port switch, DHCP, firewall features and easy to set-up installation
...
More>>>
wizard. DWL-G122 is a 54Mbps Wireless USB-adapter with a cradle and USB cable for desktop installation to gain maximum wireless performance when used with a desktop computer.
With the DWL-G630, you will be able to wirelessly connect a laptop to any Wi-Fi™ network, at home, at work or in any wi-fi enabled public place (hotspot). This will allow you to stay on-line and access files and resources securely, for a mimimum of investment.
<<<Less
Specs
Alternatives
Options
Data transmission
Maximum data transfer rate
0.054 Gbit/s
Networking
Connectivity technology
Wireless
Supports ISDN connection
Protocols
Data link protocol
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g
Management protocols
HTTP
Supported network protocols
Network protocols tested as compatible with this product
PPTP, L2TP, IPSec
Wireless LAN features
Open space max range
400 m
Indoors max range
100 m
WLAN connection
ADSL features
Supports ADSL connection
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Wi-Fi, USB
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x Radio-Ethernet 4 x Ethernet 10Base-T/100Base-TX 1 x Ethernet 10Base-T/100Base-TX ( WAN )
Security
Security algorithm supported
64/128-bits WEP, WPA
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product