IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > network cards & adapters > D-link DWL-G510?RETAIL

Wireless LAN PCI Card 802.11g

Brand: D-link
Product code: DWL-G510?RETAIL
EAN/UPC code:
Category: network cards & adapters 
Release date: 03 Nov 2007
Info modified on: 21 Aug 2008 21:21:39
Warranty: All D-Link products are covered by our 2 year ‘return to base’ warranty. The warranty period starts from the date of purchase, which is substantiated by providing proof of purchase.
Wireless LAN PCI Card 802.11gm, AirPlusG
DWL-G510?RETAIL D-link
14k

The D-Link AirPlusG DWL-G510 PCI network card connects your desktop PC to a wireless network. It features the latest advanced wireless silicon chip technology with enhanced security to shield and protect your wireless communication from intruders. This 802.11g wireless network card provides high network speeds of up to 54Mbps when used with other 802.11g standard wireless products, delivering throughput ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 54 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type PCI
Interface 32 bit PCI
Plug and Play
Networking
Frequency band 2.4 GHz
Wireless LAN features
Open space max range 400 m
Indoors max range 100 m
Antenna gain level 2dBi
Security
Security algorithm supported 64-, 128-WEP, WPA
Technical details
Internal
Weight & dimensions
Weight 78 g
Dimensions W x D x H 64 x 120 x 6 mm
System requirements
Mac compatibility
Compatible operating systems Windows 98SE, ME, 2000, XP
Environmental conditions
Operating humidity range 10 - 90 %
Operating temperature range (T-T) 0 - 55 °C
Storage temperature range (T-T) 20 - 75 °C
Storage humidity 5 - 95 %
Certificates
Compliance industry standards 802.11g; 802.11b
Certification FCC Class B
CE
Safety WPA
Illumination/Alarms
Power LED