IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > network cards & adapters > D-link DWL-G510

AirPlus G Wireless PCI Adapter

Brand: D-link
Product code: DWL-G510
EAN/UPC code: 790069264344, 0790069280382
Category: network cards & adapters 
Warranty: 3 Year
 PDF specs

AirPlus G Wireless PCI Adapter
DWL-G510 D-link
14k

D-Link, the industry pioneer in wireless networking, introduces another performance breakthrough in wireless connectivitythe D-Link AirPlus® G series of high-speed devices.

The D-Link AirPlus G DWL-G510 PCI Adapter is a Wireless PCI Adapter featuring the very latest in advanced wireless silicon chip technology to deliver incredibly fast data transfer in the 2.4GHz frequency. The DWL-G510 ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 54 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type PCI
Interface 32-bit PCI
Networking
Frequency band 2.4 - 2.462 GHz
Modulation OFDM, CCK
Wireless LAN features
Indoors max range 100 m
Open space max range 400m
Security
Security algorithm supported 64-, 128-WEP, WPA
Technical details
Internal
Weight & dimensions
Weight 55 g
Dimensions W x D x H 54 x 114.3 x 8.7 mm
Environmental conditions
Operating temperature range (T-T) 0 - 55 °C
Certificates
Compliance industry standards IEEE 802.11b, IEEE 802.11g, IEEE 802.1x
Certification FCC part 15b
69 offers, from 13.19